Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Center Frequency | 915MHz |
---|---|
Pass Band Frequency | 902MHz a 928MHz |
SAW Filter Applications | CDMA450 PDA Remote Controller Telecommunication |
No. of Pins | 6Pins |
Filter Case Style | SMD |
Product Range | - |
FILTER SAW 915MHZ 6SMD | RS |
Saw Filter, 915Mhz, Smd-6 | Newark Electronics |
SAW Filter 915MHz Frequency 50Ohm SMD 6-Pin Tape and Reel | Avnet America |
Where can I find additional details, specifications and documents for a AFS915.0W03-TS3?
Additional datasheets, footprints and schematics for AFS915.0W03-TS3 are listed on our Part Details page. You can also find images and similar parts to AFS915.0W03-TS3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFS915.0W03-TS3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFS915.0W03-TS3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFS915.0W03-TS3 fall under?
The AFS915.0W03-TS3 is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to AFS915.0W03-TS3 when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFS915.0W03-TS3 you can contact the distributor directly for product support, shipping queries etc.
Is the AFS915.0W03-TS3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFS915.0W03-TS3 have stock available?
Authorised distributors including RS, Newark Electronics and Avnet America have stock available or on a lead time for AFS915.0W03-TS3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFS915.0W03-TS3 often in real-time on the comparison pages.
What if I can't find stock of AFS915.0W03-TS3?
You can fill out our help required form which you can use to request a quote for AFS915.0W03-TS3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.