Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Centre Frequency | 434MHz |
---|---|
Pass Band Frequency | - |
SAW Filter Applications | Automotive Electronics Remote Control |
No. of Pins | 6Pins |
Filter Case Style | SMD |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Saw Filter, 434Mhz, Smd-6 Rohs Compliant: Yes |Abracon AFS434S3-T | Newark Electronics |
SAW FILTER, 434MHZ, SMD-6 | element14 |
FILTER SAW 434MHZ 6SMD | RS |
SAW Filter, 434 MHz, Automotive Electronics, Remote Control, 6 Pins, SMD | Avnet America |
Where can I find additional details, specifications and documents for a AFS434S3-T?
Additional datasheets, footprints and schematics for AFS434S3-T are listed on our Part Details page. You can also find images and similar parts to AFS434S3-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFS434S3-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFS434S3-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFS434S3-T fall under?
The AFS434S3-T is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to AFS434S3-T when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFS434S3-T you can contact the distributor directly for product support, shipping queries etc.
Is the AFS434S3-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFS434S3-T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for AFS434S3-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFS434S3-T often in real-time on the comparison pages.
What if I can't find stock of AFS434S3-T?
You can fill out our help required form which you can use to request a quote for AFS434S3-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.