Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Center Frequency | 1.57542GHz |
---|---|
Pass Band Frequency | 1.57422GHz a 1.57662GHz |
SAW Filter Applications | GPS RF Devices |
No. of Pins | 6Pins |
Filter Case Style | SMD |
Product Range | - |
Signal Conditioning 1575.42Mhz |Abracon AFS1575.42S4-T | Newark Electronics |
FILTER SAW 1575 MHZ 6SMD | RS |
SAW Filter 1575.42MHz 50Ohm SMD 6-Pin T/R | Avnet America |
Where can I find additional details, specifications and documents for a AFS1575.42S4-T?
Additional datasheets, footprints and schematics for AFS1575.42S4-T are listed on our Part Details page. You can also find images and similar parts to AFS1575.42S4-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFS1575.42S4-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFS1575.42S4-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFS1575.42S4-T fall under?
The AFS1575.42S4-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to AFS1575.42S4-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFS1575.42S4-T you can contact the distributor directly for product support, shipping queries etc.
Is the AFS1575.42S4-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFS1575.42S4-T have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS, Avnet America and element14 have stock available or on a lead time for AFS1575.42S4-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFS1575.42S4-T often in real-time on the comparison pages.
What if I can't find stock of AFS1575.42S4-T?
You can fill out our help required form which you can use to request a quote for AFS1575.42S4-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.