Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Center Frequency | 915MHz |
---|---|
Pass Band Frequency | 902MHz a 928MHz |
SAW Filter Applications | Cellular Phones Remote Control Wireless Communication |
No. of Pins | 5Pins |
Filter Case Style | SMD |
Product Range | - |
FILTER SAW 915MHZ 5SMD | RS |
Saw Filter, 915Mhz, Smd-5 | Newark Electronics |
AFS Series 915 MHz 26 MHz Bw 2.5 dB Loss Surface Mount Saw Filter | Future Electronics |
1.41.10.7 MM, SAW FILTER | Avnet America |
Where can I find additional details, specifications and documents for a AFS14A26-915.00-T3?
Additional datasheets, footprints and schematics for AFS14A26-915.00-T3 are listed on our Part Details page. You can also find images and similar parts to AFS14A26-915.00-T3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFS14A26-915.00-T3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFS14A26-915.00-T3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFS14A26-915.00-T3 fall under?
The AFS14A26-915.00-T3 is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to AFS14A26-915.00-T3 when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFS14A26-915.00-T3 you can contact the distributor directly for product support, shipping queries etc.
Is the AFS14A26-915.00-T3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFS14A26-915.00-T3 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for AFS14A26-915.00-T3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFS14A26-915.00-T3 often in real-time on the comparison pages.
What if I can't find stock of AFS14A26-915.00-T3?
You can fill out our help required form which you can use to request a quote for AFS14A26-915.00-T3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.