Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
3,635
in stock
|
Buy Now | |
element14
from US$0.49
|
3,635
in stock
|
Buy Now | |
RS
from US$0.57
|
2,975
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
1,884
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.52
|
-
|
Buy Now | |
Avnet Asia
from US$0.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Center Frequency | 1.57542GHz |
---|---|
Pass Band Frequency | 1.57442GHz a 1.57642GHz |
SAW Filter Applications | Cellular Phones Remote Control Wireless Communication |
No. of Pins | 5Pins |
Filter Case Style | SMD |
SAW FILTER, 1.57642GHZ, SMD-5 | element14 |
FILTER SAW 1.575GHZ 5SMD | RS |
Saw Filter, 1.57542Ghz, Smd-5 | Newark Electronics |
SAW FILTER | Future Electronics |
Filter, SAW, 1.575.42 GHZ, 1.4 x 1.1 x 0.7 mm, surface mount device | Abracon AFS14A04-1575.42-T3 | RS Americas |
SAW Filter, 1.57542 GHz, 1.57442GHz ~ 1.57642GHz | Avnet Asia |
Where can I find additional details, specifications and documents for a AFS14A04-1575.42-T3?
Additional datasheets, footprints and schematics for AFS14A04-1575.42-T3 are listed on our Part Details page. You can also find images and similar parts to AFS14A04-1575.42-T3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFS14A04-1575.42-T3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFS14A04-1575.42-T3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFS14A04-1575.42-T3 fall under?
The AFS14A04-1575.42-T3 is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to AFS14A04-1575.42-T3 when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFS14A04-1575.42-T3 you can contact the distributor directly for product support, shipping queries etc.
Is the AFS14A04-1575.42-T3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFS14A04-1575.42-T3 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Future Electronics have stock available or on a lead time for AFS14A04-1575.42-T3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFS14A04-1575.42-T3 often in real-time on the comparison pages.
What if I can't find stock of AFS14A04-1575.42-T3?
You can fill out our help required form which you can use to request a quote for AFS14A04-1575.42-T3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.