Status: | Unknown |
---|---|
Series: | Pan-Way Series |
RoHS: | Unknown |
Product Range | Pan-Way Series |
---|---|
External Width | 176.1mm |
External Height | 12.7mm |
Raceway / Duct Color | Off White |
Raceway / Duct Material | PVC (Polyvinylchloride) |
Base and Cover for 4-Channel Above Floor Raceway 1828.8mm Long PVC Off-White | Avnet America |
Wire Ducting & Raceways ABOVE FLOOR RACEWAY 4-CHANNEL BASE AND C | Sager |
Raceway Duct, Pvc, 12.7X176.1Mm, White | Newark Electronics |
Where can I find additional details, specifications and documents for a AFR4BCIW6?
Additional datasheets, footprints and schematics for AFR4BCIW6 are listed on our Part Details page. You can also find images and similar parts to AFR4BCIW6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFR4BCIW6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFR4BCIW6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFR4BCIW6 fall under?
The AFR4BCIW6 is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to AFR4BCIW6 when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFR4BCIW6 you can contact the distributor directly for product support, shipping queries etc.
Is the AFR4BCIW6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFR4BCIW6 have stock available?
Authorised distributors including Avnet America, element14, Sager and Newark Electronics have stock available or on a lead time for AFR4BCIW6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFR4BCIW6 often in real-time on the comparison pages.
What if I can't find stock of AFR4BCIW6?
You can fill out our help required form which you can use to request a quote for AFR4BCIW6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.