Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gramming Method/Control Method | Relay symbol / Cyclic operation |
---|---|
Number of I/O Points: No Expansion (Control Unit Only) | 14 points [Input : 8, Relay output : 6] |
Number of I/O Points: With Expansion 1 Same type of control and expansion units | Max. 62 points (Note: For the limitations while operating units, reter to the manual.) |
Number of I/O Points: With Expansion 2 Mix type of relay and transistor units | Max. 110 points (Note: For the limitations while operating units, reter to the manual.) |
Gram Memory | EEPROM (no backup battery required) |
Gram Capacity | 16 k steps |
Number of Instructions: Basic | 110 approx. |
Number of Instructions: High-Level | 210 approx. |
Operation Speed: Up to 3,000 Steps | Basic instructions : 0.08 μs min. Timer instructions : 2.2 μs min. High-level instructions : 0.32 μs (MV instruction) min. |
Operation Speed: 3,001st and Later Steps | Basic instructions : 0.58 μs min. Timer instructions : 3.66 μs min. High-level instructions : 1.62 μs (MV instruction) min. |
Operation Memory: Relay: Internal Relay (R) | 4,096 points |
Operation Memory: Relay: Timer/Counter (T/C) | 1,024 points |
Operation Memory: Memory Area: Data Register (DT) | 12,315 words |
Operation Memory: Memory Area: Index Register (IX, IY) | 14 words (IO to ID) |
Master Control Relay Points (MCR) | 256 words |
Number of Labels (JMP and LOOP) | 256 labels |
Differential Points | Equivalent to the program capacity |
Number of Step Ladder | 1,000 stages |
Number of Subroutines | 500 subroutines |
Special Functions: High Speed Counter | Single-phase: 6 points (50 kHz max. each) 2-phase: 3 channels (15 kHz max. each) (Note: For the limitations while operating units, reter to the manual.) |
Special Functions: Pulse Output | Not available |
Special Functions: PWM Output | Not available |
Special Functions: Pulse Catch Input/Interrupt Input | Total 8 points (with high speed counter) |
Special Functions: Interrupt Program | Input : 8 programs (6 programs for C10 only) / Periodic : 1 program / Pulse match : 4 programs/td> |
Special Functions: Periodical Interrupt | In units of 0.5 ms : 0.5 ms to 1.5 sec. / In units of 10 ms : 10 ms to 30 sec. |
Special Functions: Constant Scan | In units of 0.5 ms : 0.5 ms to 600 ms |
Special Functions: RS-232C Port | One RS-232C port is mounted (3P terminal block) Transmission speed (Baud rate) : 2,400 to 115,200 bits/s, Transmission distance : 15 m 9.843 ft . Communication method : half duplex |
Maintenance: Memory Backup: Program and System Register | Stored program and system register in EEPROM |
Maintenance: Memory Backup: Operation Memory | Stored fixed area in EEPROM Counter : 16 points Internal relay : 128 points Data register : 315 words |
Maintenance: Self-Diagnostic Function | Watchdog timer (690 ms approx.), Program syntax check |
Maintenance: Real-Time Clock Function | Not available |
Maintenance: Other Functions | Rewriting in RUN mode, Download in RUN mode (incl. comments), 8-character password setting, and Program upload protection |
Rated Voltage | 24 V DC |
Operating Voltage Range | 20.4 to 28.8 V DC |
Allowed Momentary Power Off Time | 5 ms (at 20.4 V DC), 10 ms (21.6 V DC or higher) |
Operating Temperature | 0 to +55 ℃ 32 to +131 ℉ |
Storage Temperature | -40 to +70 ℃ -40 to +158 ℉ (-20 ℃ to +70 ℃ -4 to +158 ℉ for T32 only) |
Operating Humidity | 10 to 95% RH (at 25 ℃ 77 ℉ , no condensation) |
Storage Humidity | 10 to 95% RH (at 25 ℃ 77 ℉ , no condensation) |
Breakdown Voltage (Detection Current: 5 mA) | Input terminals - output terminals, Output terminals - power and functional ground terminals --- Transistor output : 500 V AC for 1 minute (Relay output : 1,500 V AC for 1 minute) / Input terminals - power and functional ground terminals, Functional ground terminal - power terminal --- Transistor output : 500 V AC for 1 minute (Relay output : 500 V AC for 1 minute) / Output terminals - output terminals (different common terminals) --- Relay output : 1,500 V AC for 1 minute |
Insulation Resistance (Test Voltage: 500 V DC) | Input terminals - output terminals, input terminals - power and functional ground terminals, output terminals - power and functional ground terminals, functional ground terminal - power terminal --- Transistor output : 100 MΩ minimum (relay output : 100 MΩ minimum) / Output terminals - output terminals (different common terminals) --- Relay output : 100 MΩ minimum |
Vibration Resistance | 5 to 9 Hz, single amplitude of 3.5 mm, 1 sweep/min; 9 to 150 Hz, constant acceleration of 9.8 m/s2, 1 sweep/min; for 10 min each in X, Y, and Z directions |
Shock Resistance | 147 m/s2 or more , 4 times each in X, Y, and Z directions |
Noise Immunity | 1,000 V (p-p) with pulse widths 50 ns and 1 μs (using a noise simulator)(Power supply terminal) |
Operating Environment | Free from corrosive gasses and excessive dust |
Rated Input Voltage | 24 V DC |
Applied Voltage Range | 21.6 to 26.4 V DC |
Rated Input Current | 2.6 mA approx. (at 24 V DC) |
Input Impedance | 9.1 kΩ approx. |
Output Points Per Common | 4 points / common + 1 point / common + 1point / comon |
Min. On Voltage/Min. On Current | 19.2 V / 2 mA |
Max. Off Voltage/Max. Off Current | 2.4 V / 1.2 mA |
Response Time: OFF→ON | 10 ms approx. |
Response Time: ON→OFF | 8 ms approx. |
Lation Method | Photocoupler |
Remark | Since the response time of X0 to X7 is very fast (for high-speed counter input) the FP0 happens to chattering noise as an input signal. To prevent this, it is recommended that the timer should be put in the ladder program. |
Output Type | 1a |
Rated Control Capacity | 2 A 250 V AC, 2 A 30 V DC (4.5 A / common) |
Lifetime: Mechanical | 2 x 107 operations or more |
Lifetime: Electrical | 105 operations or more |
Surge Absorber | None |
PLC, 8 Input, 6 Relay Out, RS232 USB, 16 kstep, 24 VDC, Modbus TCP, FP0R Series | Panasonic Industrial Automation AFP0RC14CRS | RS Americas |
Module: PLC programmable controller | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a AFP0RC14CRS?
Additional datasheets, footprints and schematics for AFP0RC14CRS are listed on our Part Details page. You can also find images and similar parts to AFP0RC14CRS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFP0RC14CRS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFP0RC14CRS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFP0RC14CRS fall under?
The AFP0RC14CRS is listed under Industrial Automation > PLC & HMI > Programmable Logic Controllers / Interface Terminal > FP0R.
Can I view similar or alternative parts?
You can view similar parts to AFP0RC14CRS when available in the FP0R range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFP0RC14CRS you can contact the distributor directly for product support, shipping queries etc.
Is the AFP0RC14CRS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFP0RC14CRS have stock available?
Authorised distributors including RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for AFP0RC14CRS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFP0RC14CRS often in real-time on the comparison pages.
What if I can't find stock of AFP0RC14CRS?
You can fill out our help required form which you can use to request a quote for AFP0RC14CRS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.