Status: | Unknown |
---|---|
Series: | AFM Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 60W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 2.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | Barrel Plug Center Positive 2.5mm x 5.5mm x 11mm |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 80V AC to 264V AC |
Product Range | AFM Series |
Plug Type | Mains Plug Sold Separately |
SVHC | No SVHC (15-Jan-2018) |
Applications | Medical |
Approvals / Standards | EN 55011 EN 60601 IEC 60601 UL 60601 |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 80V |
Output Current Max | 2.5A |
Power Rating | 60W |
Power Supply Mounting | Plug In |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE & Medical |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 60W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 2.5A |
RoHS Compliant | Yes |
XP Power Power Supply, ITE and Medical AFM 264V 1.5A 60W IEC 60320 C14 2.5 x 5.5 mm Barrel Plug | Distrelec |
Power Adapter Desk Top C14 24V 2.5A 60W | RS |
Adaptor, Ac-Dc, Medical, 24V, 2.5A | Newark Electronics |
Power Supply AC-DC EXTERNAL 60W IT & MEDICAL | XP Power AFM60US24 | RS Americas |
Where can I find additional details, specifications and documents for a AFM60US24?
Additional datasheets, footprints and schematics for AFM60US24 are listed on our Part Details page. You can also find images and similar parts to AFM60US24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFM60US24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFM60US24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFM60US24 fall under?
The AFM60US24 is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to AFM60US24 when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFM60US24 you can contact the distributor directly for product support, shipping queries etc.
Is the AFM60US24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFM60US24 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for AFM60US24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFM60US24 often in real-time on the comparison pages.
What if I can't find stock of AFM60US24?
You can fill out our help required form which you can use to request a quote for AFM60US24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.