Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Magnetoresistive Sensor Technology | Giant Magneto Resistance Sensor (GMR) |
---|---|
Magnetoresistive Sensor Type | Omnipolar Switch |
Supply Voltage Min | 900mV |
Supply Voltage Max | 1.3V |
No. of Pins | 6Pins |
RoHS Compliant | Yes |
Digital Switch, Magnetic 1.3 V, Tdfn-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a AFL000-10E?
Additional datasheets, footprints and schematics for AFL000-10E are listed on our Part Details page. You can also find images and similar parts to AFL000-10E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFL000-10E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFL000-10E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFL000-10E fall under?
The AFL000-10E is listed under Semiconductors - ICs > IC Sensors > Magnetoresistive (MR) Sensors.
Can I view similar or alternative parts?
You can view similar parts to AFL000-10E when available in the Magnetoresistive (MR) Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFL000-10E you can contact the distributor directly for product support, shipping queries etc.
Is the AFL000-10E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AFL000-10E have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for AFL000-10E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFL000-10E often in real-time on the comparison pages.
What if I can't find stock of AFL000-10E?
You can fill out our help required form which you can use to request a quote for AFL000-10E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.