Status: | Unknown |
---|---|
Series: | AFIS Series |
RoHS: | Compliant |
Switch Operation | Momentary Spring Return |
---|---|
Illumination | Non Illuminated |
Switch Mounting | Panel Mount |
Product Range | AFIS Series |
RoHS Compliant | Yes |
Momentary Rocker/Zf Electronics Rohs Compliant: Yes |Zf AFIS-5003 | Newark Electronics |
Wireless Eqpt, Switch, Rocker, Wireless xmit 915MHz, Snap-in 30x12mm panel mnt, IP40 | ZF Electronics AFIS-5003 | RS Americas |
Rocker Switches 915 MHz Wireless Momentary Rocker | Sager |
Where can I find additional details, specifications and documents for a AFIS-5003?
Additional datasheets, footprints and schematics for AFIS-5003 are listed on our Part Details page. You can also find images and similar parts to AFIS-5003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFIS-5003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFIS-5003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFIS-5003 fall under?
The AFIS-5003 is listed under Switches & Relays > Switches > Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to AFIS-5003 when available in the Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFIS-5003 you can contact the distributor directly for product support, shipping queries etc.
Is the AFIS-5003 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AFIS-5003 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for AFIS-5003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFIS-5003 often in real-time on the comparison pages.
What if I can't find stock of AFIS-5003?
You can fill out our help required form which you can use to request a quote for AFIS-5003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.