Status: | Unknown |
---|---|
Series: | AFG31000 Series |
RoHS: | Unknown |
Prices starting from US$4,219.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$4,255.10
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$4,255.10
|
5
in stock
|
Buy Now | |
Distrelec
from US$4,219.74
|
2
in stock
|
Buy Now | |
TestEquity
from US$4,255.10
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$4,490.00
|
1
in stock
|
Buy Now | |
element14
from US$4,736.24
|
1
in stock
|
Buy Now | |
Farnell
from US$4,255.10
|
1
in stock
|
Buy Now | |
RS Americas
from US$4,490.00
|
-
|
Buy Now |
Signal Generator Type | Arbitrary Function |
---|---|
No. of Channels | 2 Channel |
Product Range | AFG31000 Series |
Bandwidth | 25MHz |
Signal Generator Modulation | AM ASK FM FSK PM PSK PWM |
Manufacturer Warranty | 3 Years |
Plug Type | - |
SVHC | No SVHC (27-Jun-2018) |
Arbitrary Function Generator:2Ch,25MHz | RS |
Tektronix AFG31022 Arbitrary Function Generator 2Ch 25MHz | Rapid Electronics |
Tektronix Function Generator, 2x 25MHz | Distrelec |
Arbitrary Function Generator, 2Ch, 25Mhz | Newark Electronics |
ARBITRARY FUNCTION GENERATOR, 2CH, 25MHZ | element14 |
Arbitrary Function Generator: 2 Channel | RS Americas |
Where can I find additional details, specifications and documents for a AFG31022?
Additional datasheets, footprints and schematics for AFG31022 are listed on our Part Details page. You can also find images and similar parts to AFG31022 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFG31022 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFG31022 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFG31022 fall under?
The AFG31022 is listed under Tektronix Parts.
Can I view similar or alternative parts?
You can view similar parts to AFG31022 when available in the Tektronix Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFG31022 you can contact the distributor directly for product support, shipping queries etc.
Is the AFG31022 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFG31022 have stock available?
Authorised distributors including RS, Rapid Electronics, Distrelec, TestEquity and Newark Electronics have stock available or on a lead time for AFG31022.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFG31022 often in real-time on the comparison pages.
What if I can't find stock of AFG31022?
You can fill out our help required form which you can use to request a quote for AFG31022 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.