Status: | Unknown |
---|---|
Series: | AFG3000 Series |
RoHS: | Unknown |
Signal Generator Type | Arbitrary Function |
---|---|
No. of Channels | 2 Channel, 2Channels |
Product Range | AFG3000 Series |
Bandwidth | 80MHz |
Signal Generator Modulation | AM FM FSK PWM |
Manufacturer Warranty | - |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 374mm |
External Height | 107mm |
External Width | 265mm |
Supply Voltage Max | 240VAC |
Supply Voltage Min | 100VAC |
Signal Generator, Arb/Function, 80Mhz | Newark Electronics |
GW Instek AFG-3081 80MHZ Arbitrary Function Generator | Rapid Electronics |
Where can I find additional details, specifications and documents for a AFG-3081?
Additional datasheets, footprints and schematics for AFG-3081 are listed on our Part Details page. You can also find images and similar parts to AFG-3081 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFG-3081 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFG-3081 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFG-3081 fall under?
The AFG-3081 is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to AFG-3081 when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFG-3081 you can contact the distributor directly for product support, shipping queries etc.
Is the AFG-3081 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFG-3081 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, element14 and Farnell have stock available or on a lead time for AFG-3081.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFG-3081 often in real-time on the comparison pages.
What if I can't find stock of AFG-3081?
You can fill out our help required form which you can use to request a quote for AFG-3081 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.