Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Signal Generator Type | Arbitrary Function |
---|---|
No. of Channels | 2 Channel, 2Channels |
Product Range | - |
Bandwidth | 25MHz |
Signal Generator Modulation | AM Burst FM Frequency Counter FSK PM SUM Sweep |
Manufacturer Warranty | - |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 293mm |
External Height | 107mm |
External Width | 266mm |
Supply Voltage Max | 240VAC |
Supply Voltage Min | 100VAC |
Generator: arbitrary, function | Transfer Multisort Elektronik |
SIGNAL GENERATOR, 2CH, ARB/FUNC, 25MHZ | Farnell |
Signal Generator, Arb/Function, 25Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a AFG-2225?
Additional datasheets, footprints and schematics for AFG-2225 are listed on our Part Details page. You can also find images and similar parts to AFG-2225 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFG-2225 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFG-2225 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFG-2225 fall under?
The AFG-2225 is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to AFG-2225 when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFG-2225 you can contact the distributor directly for product support, shipping queries etc.
Is the AFG-2225 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFG-2225 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for AFG-2225.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFG-2225 often in real-time on the comparison pages.
What if I can't find stock of AFG-2225?
You can fill out our help required form which you can use to request a quote for AFG-2225 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.