Status: | Unknown |
---|---|
Series: | AFBR Series |
RoHS: | Unknown |
No distributors results available
Wavelength Typ | 850nm |
---|---|
Data Rate Max | 6.25Gbps |
Data Transmission Distance | 100m |
Forward Current If | - |
Forward Voltage | - |
Reverse Voltage Vr | - |
Signal Rate Max | 6250Mbaud |
Fibre Optic Connector Type | MTP MPO |
Product Range | AFBR Series |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a AFBR-776BEZ?
Additional datasheets, footprints and schematics for AFBR-776BEZ are listed on our Part Details page. You can also find images and similar parts to AFBR-776BEZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFBR-776BEZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFBR-776BEZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFBR-776BEZ fall under?
The AFBR-776BEZ is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Fibre Optic Products.
Can I view similar or alternative parts?
You can view similar parts to AFBR-776BEZ when available in the Fibre Optic Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFBR-776BEZ you can contact the distributor directly for product support, shipping queries etc.
Is the AFBR-776BEZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFBR-776BEZ have stock available?
There is no stock from authorised distributors for AFBR-776BEZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFBR-776BEZ often in real-time on the comparison pages.
What if I can't find stock of AFBR-776BEZ?
You can fill out our help required form which you can use to request a quote for AFBR-776BEZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.