Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fibre Optic Connector Type | - |
---|---|
Fibre Type | - |
Fibre Diameter | 1mm |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Connector Type | Fibre Optic |
CONNECTOR POF,DUPLEX FOR AFBR-5972Z | element14 |
Fibre Optic Connector, 1Mm, Plastic Body Rohs Compliant: Yes |Broadcom AFBR-4526Z | Newark Electronics |
Conn Fiber Optic Duplex M ST Cable Mount 1mm | Avnet America |
Where can I find additional details, specifications and documents for a AFBR-4526Z?
Additional datasheets, footprints and schematics for AFBR-4526Z are listed on our Part Details page. You can also find images and similar parts to AFBR-4526Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFBR-4526Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFBR-4526Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFBR-4526Z fall under?
The AFBR-4526Z is listed under Connectors > Fibre Optic Attenuators & Connectors > Fibre Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to AFBR-4526Z when available in the Fibre Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFBR-4526Z you can contact the distributor directly for product support, shipping queries etc.
Is the AFBR-4526Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFBR-4526Z have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for AFBR-4526Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFBR-4526Z often in real-time on the comparison pages.
What if I can't find stock of AFBR-4526Z?
You can fill out our help required form which you can use to request a quote for AFBR-4526Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.