Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,015.54
|
71
in stock
|
Buy Now | |
Powell Electronics
from US$6.17
|
131
in stock
|
Buy Now | |
Newark Electronics
from US$561.81
|
40
in stock
|
Buy Now | |
element14
from US$775.32
|
27
in stock
|
Buy Now | |
Farnell
from US$873.59
|
27
in stock
|
Buy Now | |
Electro Enterprises
from US$511.97
|
4
in stock
|
Buy Now | |
RS Americas
from US$1,125.69
|
2
in stock
|
Buy Now | |
Compona
-
|
18
in stock
|
Buy Now | |
Future Electronics
from US$1,004.74
|
-
|
Buy Now | |
Avnet America
from US$934.00
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Crimp Tool Type | Ratchet |
---|---|
For Use With | Amphenol MotionGrade M23 & M40 Series 26-12AWG Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Universal hand crimp tool.Uses part no. UH2-5. Wire range 12-26AWG | Amphenol Sine Systems AF8 | RS Americas |
Hand Crimp Tool Universal Positioner Part no. UH2-5. Wire Crimp Range 12-26AWG | Future Electronics |
Universal hand crimp tool. Uses universal positioner part no. UH2-5. Wire crimp range 12-26AWG | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | Amphenol MotionGrade M23 & M40 Series 26-12AWG Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Wire Size AWG Max | 12AWG |
Wire Size AWG Min | 26AWG |
AF8 ratchet crimp tool frame | RS |
Crimp Tool, 16-20Awg | Newark Electronics |
CRIMP TOOL, 26-12 AWG | element14 |
Where can I find additional details, specifications and documents for a AF8?
Additional datasheets, footprints and schematics for AF8 are listed on our Part Details page. You can also find images and similar parts to AF8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AF8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AF8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AF8 fall under?
The AF8 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to AF8 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AF8 you can contact the distributor directly for product support, shipping queries etc.
Is the AF8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AF8 have stock available?
Authorised distributors including Powell Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for AF8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AF8 often in real-time on the comparison pages.
What if I can't find stock of AF8?
You can fill out our help required form which you can use to request a quote for AF8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.