Status: | Unknown |
---|---|
Series: | AF38 Series |
RoHS: | Unknown |
Load Current Inductive | 40A |
---|---|
Relay Mounting | DIN Rail |
Operating Voltage | 500V |
Contact Configuration | 3PST-NO |
No. of Poles | 3 Pole |
Switching Power AC3 | 18.5kW |
Switching Current AC1 | 50A |
Coil Voltage VAC Nom | 500V |
Coil Voltage VDC Nom | 500V |
Switching Power AC1 | - |
Load Current Resistive | 50A |
Switching Current AC3 | 38A |
Product Range | AF38 Series |
Coil Type | AC / DC |
Contact Current AC Max | 38A |
External Depth | 86mm |
External Length / Height | 80mm |
External Width | 45mm |
Nom Operating Power | 18.5kW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Relay Type | Contactor |
Termination Type | Screw |
Type | 20 hp |
AF38 3 Pole Contactor, 24 A, 18.5 kW, 500 V dc Coil | ABB AF38-30-00-14 | RS Americas |
Ctr,3P,30.8A,250-500Vac/Dc |Abb AF38-30-00-14 | Newark Electronics |
CONTACTOR, 3P, 250V-500V,18.5KW | element14 |
Where can I find additional details, specifications and documents for a AF38-30-00-14?
Additional datasheets, footprints and schematics for AF38-30-00-14 are listed on our Part Details page. You can also find images and similar parts to AF38-30-00-14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AF38-30-00-14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AF38-30-00-14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AF38-30-00-14 fall under?
The AF38-30-00-14 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AF38-30-00-14 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AF38-30-00-14 you can contact the distributor directly for product support, shipping queries etc.
Is the AF38-30-00-14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AF38-30-00-14 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for AF38-30-00-14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AF38-30-00-14 often in real-time on the comparison pages.
What if I can't find stock of AF38-30-00-14?
You can fill out our help required form which you can use to request a quote for AF38-30-00-14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.