Status: | Unknown |
---|---|
Series: | AF30 Series |
RoHS: | Unknown |
Load Current Inductive | 33A |
---|---|
Relay Mounting | DIN Rail |
Operating Voltage | 690V |
Contact Configuration | 3PST-NO |
No. of Poles | 3 Pole |
Switching Power AC3 | 15kW |
Switching Current AC1 | 50A |
Coil Voltage VAC Nom | 60V |
Coil Voltage VDC Nom | 60V |
Switching Power AC1 | - |
Load Current Resistive | 50A |
Switching Current AC3 | 32A |
Product Range | AF30 Series |
AF30 3 Pole Contactor, 50 A, 20 - 60 V dc, 24 - 60 V ac Coil | ABB AF30-30-00-11 | RS Americas |
Contactor, 3Pst-No, 690V, Dinrail | Newark Electronics |
CONTACTOR, 3PST-NO, 690V, DINRAIL | element14 |
Where can I find additional details, specifications and documents for a AF30-30-00-11?
Additional datasheets, footprints and schematics for AF30-30-00-11 are listed on our Part Details page. You can also find images and similar parts to AF30-30-00-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AF30-30-00-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AF30-30-00-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AF30-30-00-11 fall under?
The AF30-30-00-11 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AF30-30-00-11 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AF30-30-00-11 you can contact the distributor directly for product support, shipping queries etc.
Is the AF30-30-00-11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AF30-30-00-11 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for AF30-30-00-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AF30-30-00-11 often in real-time on the comparison pages.
What if I can't find stock of AF30-30-00-11?
You can fill out our help required form which you can use to request a quote for AF30-30-00-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.