Status: | Unknown |
---|---|
Series: | AF265 Series |
RoHS: | Unknown |
Load Current Inductive | 265A |
---|---|
Relay Mounting | DIN Rail |
Operating Voltage | 1kV |
Contact Configuration | 3PST-NO |
No. of Poles | 3 Pole |
Switching Power AC3 | 160kW |
Switching Current AC1 | 400A |
Coil Voltage VAC Nom | 250V |
Coil Voltage VDC Nom | 250V |
Switching Power AC1 | - |
Load Current Resistive | 400A |
Switching Current AC3 | 265A |
Product Range | AF265 Series |
Af 3 Pole Contactor, 400 A, 140 Kw, 100- 250 V Ac/Dc Coil | ABB AF265-30-11-13 | RS Americas |
Ctr,3P,248A,100-250Vac/Dc,1/1 Rohs Compliant: Yes |Abb AF265-30-11-13 | Newark Electronics |
CONTACTOR, 3PST-NO, 1KV, DINRAIL | element14 |
Where can I find additional details, specifications and documents for a AF265-30-11-13?
Additional datasheets, footprints and schematics for AF265-30-11-13 are listed on our Part Details page. You can also find images and similar parts to AF265-30-11-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AF265-30-11-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AF265-30-11-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AF265-30-11-13 fall under?
The AF265-30-11-13 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AF265-30-11-13 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AF265-30-11-13 you can contact the distributor directly for product support, shipping queries etc.
Is the AF265-30-11-13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AF265-30-11-13 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for AF265-30-11-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AF265-30-11-13 often in real-time on the comparison pages.
What if I can't find stock of AF265-30-11-13?
You can fill out our help required form which you can use to request a quote for AF265-30-11-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.