Status: | Unknown |
---|---|
Series: | AF26 Series |
RoHS: | Unknown |
Load Current Inductive | 23.2A |
---|---|
Relay Mounting | DIN Rail |
Operating Voltage | 690V |
Contact Configuration | DPST-NO DPST-NC |
No. of Poles | 4 Pole |
Switching Power AC3 | 5.5kW |
Switching Current AC1 | 45A |
Coil Voltage VAC Nom | 250V |
Coil Voltage VDC Nom | 250V |
Switching Power AC1 | - |
Load Current Resistive | 45A |
Switching Current AC3 | 23.2A |
Product Range | AF26 Series |
AF26 4 Pole Contactor, 45 A, 100 - 250 V ac/dc Coil | ABB AF26-22-00-13 | RS Americas |
Af26 4P Contr, 100-250Vac/Dc Rohs Compliant: Yes |Abb AF26-22-00-13 | Newark Electronics |
CONTACTOR, DPST-NO/NC, 690V, DINRAIL | element14 |
Where can I find additional details, specifications and documents for a AF26-22-00-13?
Additional datasheets, footprints and schematics for AF26-22-00-13 are listed on our Part Details page. You can also find images and similar parts to AF26-22-00-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AF26-22-00-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AF26-22-00-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AF26-22-00-13 fall under?
The AF26-22-00-13 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AF26-22-00-13 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AF26-22-00-13 you can contact the distributor directly for product support, shipping queries etc.
Is the AF26-22-00-13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AF26-22-00-13 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for AF26-22-00-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AF26-22-00-13 often in real-time on the comparison pages.
What if I can't find stock of AF26-22-00-13?
You can fill out our help required form which you can use to request a quote for AF26-22-00-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.