Status: | Unknown |
---|---|
Series: | AF190 Series |
RoHS: | Unknown |
Load Current Inductive | 190A |
---|---|
Relay Mounting | DIN Rail |
Operating Voltage | 1kV |
Contact Configuration | 3PST-NO |
No. of Poles | 3 Pole |
Switching Power AC3 | 55kW |
Switching Current AC1 | 275A |
Coil Voltage VAC Nom | 60V |
Coil Voltage VDC Nom | 250V |
Switching Power AC1 | - |
Load Current Resistive | 275A |
Switching Current AC3 | 190A |
Product Range | AF190 Series |
CTR 3P 156A 250-500VAC/DC 1/1 | ABB AF190-30-11-14 | RS Americas |
Ctr,3P,156A,250-500Vac/Dc,1/1 Rohs Compliant: Yes |Abb AF190-30-11-14 | Newark Electronics |
CONTACTOR, 3PST-NO, 1KV, DINRAIL | element14 |
Where can I find additional details, specifications and documents for a AF190-30-11-14?
Additional datasheets, footprints and schematics for AF190-30-11-14 are listed on our Part Details page. You can also find images and similar parts to AF190-30-11-14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AF190-30-11-14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AF190-30-11-14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AF190-30-11-14 fall under?
The AF190-30-11-14 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AF190-30-11-14 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AF190-30-11-14 you can contact the distributor directly for product support, shipping queries etc.
Is the AF190-30-11-14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AF190-30-11-14 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for AF190-30-11-14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AF190-30-11-14 often in real-time on the comparison pages.
What if I can't find stock of AF190-30-11-14?
You can fill out our help required form which you can use to request a quote for AF190-30-11-14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.