Status: | Unknown |
---|---|
Series: | AF16 Series |
RoHS: | Unknown |
Load Current Inductive | 18A |
---|---|
Relay Mounting | DIN Rail |
Operating Voltage | 250V |
Contact Configuration | 3PST-NO |
No. of Poles | 3 Pole |
Switching Power AC3 | 7.5kW |
Switching Current AC1 | 30A |
Coil Voltage VAC Nom | 250V |
Coil Voltage VDC Nom | 250V |
Switching Power AC1 | - |
Load Current Resistive | 30A |
Switching Current AC3 | 18A |
Product Range | AF16 Series |
Coil Type | AC / DC |
Contact Current AC Max | 18A |
External Depth | 77mm |
External Length / Height | 80mm |
External Width | 46mm |
Nom Operating Power | 7.5kW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Relay Type | Contactor |
Termination Type | Screw |
Type | 10 hp |
AF16 3 Pole Contactor, 18 A, 9 kW@ 600 V, 100 - 250 V ac/dc Coil | ABB AF16-30-10-13 | RS Americas |
CONTACTOR, 3P, 100V-250V,7.5KW | element14 |
Contactor, 3Pst-No, 100-250V | Newark Electronics |
ABB CONTACTOR | Relay Specialties |
Where can I find additional details, specifications and documents for a AF16-30-10-13?
Additional datasheets, footprints and schematics for AF16-30-10-13 are listed on our Part Details page. You can also find images and similar parts to AF16-30-10-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AF16-30-10-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AF16-30-10-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AF16-30-10-13 fall under?
The AF16-30-10-13 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AF16-30-10-13 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AF16-30-10-13 you can contact the distributor directly for product support, shipping queries etc.
Is the AF16-30-10-13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AF16-30-10-13 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for AF16-30-10-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AF16-30-10-13 often in real-time on the comparison pages.
What if I can't find stock of AF16-30-10-13?
You can fill out our help required form which you can use to request a quote for AF16-30-10-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.