Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$236.83
Distributor | Stock | ||
---|---|---|---|
Newark
from US$236.83
|
No stock
|
Buy Now |
Sleeving / Tubing Type | Braided |
---|---|
Sleeving Material | Fibreglass / Acrylic Resin |
Sleeving Colour | Natural |
Internal Diameter | 8.26mm |
Length - Metric | 38.1m |
Length - Imperial | 125ft |
Sleeving, Braided, Natural, 125Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a AF1550 NA015?
Additional datasheets, footprints and schematics for AF1550 NA015 are listed on our Part Details page. You can also find images and similar parts to AF1550 NA015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AF1550 NA015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AF1550 NA015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AF1550 NA015 fall under?
The AF1550 NA015 is listed under Cable, Wire & Cable Assemblies > Cable Management > Sleeving & Tubing > Sleeving.
Can I view similar or alternative parts?
You can view similar parts to AF1550 NA015 when available in the Sleeving range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AF1550 NA015 you can contact the distributor directly for product support, shipping queries etc.
Is the AF1550 NA015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AF1550 NA015 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AF1550 NA015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AF1550 NA015 often in real-time on the comparison pages.
What if I can't find stock of AF1550 NA015?
You can fill out our help required form which you can use to request a quote for AF1550 NA015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.