Status: | Unknown |
---|---|
Series: | AF12Z Series |
RoHS: | Unknown |
Load Current Inductive | 12.5A |
---|---|
Relay Mounting | DIN Rail |
Operating Voltage | 60V |
Contact Configuration | 3PST-NO |
No. of Poles | 3 Pole |
Switching Power AC3 | 5.5kW |
Switching Current AC1 | 28A |
Coil Voltage VAC Nom | 60V |
Coil Voltage VDC Nom | 60V |
Switching Power AC1 | - |
Load Current Resistive | 28A |
Switching Current AC3 | 12A |
Product Range | AF12Z Series |
Coil Type | AC / DC |
Contact Current AC Max | 12A |
External Depth | 77mm |
External Length / Height | 80mm |
External Width | 46mm |
Nom Operating Power | 5.5kW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Relay Type | Contactor |
Termination Type | Screw |
Type | 7.5 hp |
3 Pole, 28A, Non-Reversing, 24-60V Ac /20-60V Dc Coil, 1 No Auxiliary Contact | ABB AF12Z-30-10-21 | RS Americas |
Contactor, 3Pst-No, 20-60V | Newark Electronics |
CONTACTOR, 3P, 24V-60V,5.5KW | element14 |
Where can I find additional details, specifications and documents for a AF12Z-30-10-21?
Additional datasheets, footprints and schematics for AF12Z-30-10-21 are listed on our Part Details page. You can also find images and similar parts to AF12Z-30-10-21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AF12Z-30-10-21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AF12Z-30-10-21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AF12Z-30-10-21 fall under?
The AF12Z-30-10-21 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AF12Z-30-10-21 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AF12Z-30-10-21 you can contact the distributor directly for product support, shipping queries etc.
Is the AF12Z-30-10-21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AF12Z-30-10-21 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for AF12Z-30-10-21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AF12Z-30-10-21 often in real-time on the comparison pages.
What if I can't find stock of AF12Z-30-10-21?
You can fill out our help required form which you can use to request a quote for AF12Z-30-10-21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.