Status: | Unknown |
---|---|
Series: | AF0500 Series |
RoHS: | Unknown |
Coil Voltage | - |
---|---|
Contact Configuration | 3PDT SPST-NO |
Product Range | AF0500 Series |
Relay Mounting | DIN Rail |
Contact Current | 750mA |
Relay Terminals | Screw |
Contact Voltage AC Nom | 240V |
Contact Voltage DC Nom | 250V |
Contact Material | - |
IP Rating | - |
Approvals & Standards | CE CSA UL |
SVHC | No SVHC (07-Jul-2017) |
Arc Flash Relay, 3Pdt, Spst-No, 6A, 240V | Newark Electronics |
Safety Relays DNCIO for 601CS-D-P1 DEVICENET INTERFACE Arch Flash | Future Electronics |
ARC FLASH RELAY, 3PDT, SPST-NO, 6A, 240V | element14 |
PROTECTION RELAY 100 240V | TTI Europe |
Where can I find additional details, specifications and documents for a AF0500-00?
Additional datasheets, footprints and schematics for AF0500-00 are listed on our Part Details page. You can also find images and similar parts to AF0500-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AF0500-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AF0500-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AF0500-00 fall under?
The AF0500-00 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to AF0500-00 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AF0500-00 you can contact the distributor directly for product support, shipping queries etc.
Is the AF0500-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AF0500-00 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for AF0500-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AF0500-00 often in real-time on the comparison pages.
What if I can't find stock of AF0500-00?
You can fill out our help required form which you can use to request a quote for AF0500-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.