Status: | Unknown |
---|---|
Series: | AF0100 Series |
RoHS: | Unknown |
Contact Configuration | 3PDT |
---|---|
Coil Voltage | - |
Contact Current | 6A |
Product Range | AF0100 Series |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
Arc Flash Relay, 3Pdt, 6A, 250Vac | Newark Electronics |
ARC-FLASH RELAY 24VDC SUPPLY | TTI Europe |
Where can I find additional details, specifications and documents for a AF0100-10?
Additional datasheets, footprints and schematics for AF0100-10 are listed on our Part Details page. You can also find images and similar parts to AF0100-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AF0100-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AF0100-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AF0100-10 fall under?
The AF0100-10 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to AF0100-10 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AF0100-10 you can contact the distributor directly for product support, shipping queries etc.
Is the AF0100-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AF0100-10 have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for AF0100-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AF0100-10 often in real-time on the comparison pages.
What if I can't find stock of AF0100-10?
You can fill out our help required form which you can use to request a quote for AF0100-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.