Status: | Unknown |
---|---|
Series: | AF0100 Series |
RoHS: | Unknown |
No distributors results available
Contact Configuration | 3PDT |
---|---|
Coil Voltage | - |
Contact Current | 6A |
Product Range | AF0100 Series |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
Contact Material | - |
IP Rating | - |
Approvals & Standards | CE UL |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a AF0100?
Additional datasheets, footprints and schematics for AF0100 are listed on our Part Details page. You can also find images and similar parts to AF0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AF0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AF0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AF0100 fall under?
The AF0100 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to AF0100 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AF0100 you can contact the distributor directly for product support, shipping queries etc.
Is the AF0100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AF0100 have stock available?
There is no stock from authorised distributors for AF0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AF0100 often in real-time on the comparison pages.
What if I can't find stock of AF0100?
You can fill out our help required form which you can use to request a quote for AF0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.