Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Xilinx |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Zynq UltraScale+ MPSoC |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A53 Cortex-R5 |
Silicon Core Number | XCZU3EG-1SBVA484E |
Kit Contents | ULTRA96 Dev Brd 16 GB MicroSD Card + Adapter Voucher For SDSoC License - Xilinx Quick-Start Card |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Dev Board, Arm - Zynq Ultrascale+ Mpsoc | Newark Electronics |
DEV BOARD, ARM - ZYNQ ULTRASCALE+ MPSOC | element14 |
Where can I find additional details, specifications and documents for a AES-ULTRA96-G?
Additional datasheets, footprints and schematics for AES-ULTRA96-G are listed on our Part Details page. You can also find images and similar parts to AES-ULTRA96-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AES-ULTRA96-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AES-ULTRA96-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AES-ULTRA96-G fall under?
The AES-ULTRA96-G is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to AES-ULTRA96-G when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AES-ULTRA96-G you can contact the distributor directly for product support, shipping queries etc.
Is the AES-ULTRA96-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AES-ULTRA96-G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for AES-ULTRA96-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AES-ULTRA96-G often in real-time on the comparison pages.
What if I can't find stock of AES-ULTRA96-G?
You can fill out our help required form which you can use to request a quote for AES-ULTRA96-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.