Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Xilinx |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A9 |
Silicon Core Number | XC7Z010-1CLG400 |
Silicon Family Name | Zynq-7000 |
For Use With | PicoZed Development Board |
Kit Contents | PicoZed System-On-Module XC7Z010-1CLG400 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
PICOZED REV-E SOM, ARM CORTEX-A9 MPU | element14 |
Picozed Rev-E Som, Arm Cortex-A9 Mpu | Newark Electronics |
Where can I find additional details, specifications and documents for a AES-Z7PZ-7Z010-SOM-G/REV-E?
Additional datasheets, footprints and schematics for AES-Z7PZ-7Z010-SOM-G/REV-E are listed on our Part Details page. You can also find images and similar parts to AES-Z7PZ-7Z010-SOM-G/REV-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AES-Z7PZ-7Z010-SOM-G/REV-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AES-Z7PZ-7Z010-SOM-G/REV-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AES-Z7PZ-7Z010-SOM-G/REV-E fall under?
The AES-Z7PZ-7Z010-SOM-G/REV-E is listed under Avnet Engineering Services Parts.
Can I view similar or alternative parts?
You can view similar parts to AES-Z7PZ-7Z010-SOM-G/REV-E when available in the Avnet Engineering Services Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AES-Z7PZ-7Z010-SOM-G/REV-E you can contact the distributor directly for product support, shipping queries etc.
Is the AES-Z7PZ-7Z010-SOM-G/REV-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AES-Z7PZ-7Z010-SOM-G/REV-E have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for AES-Z7PZ-7Z010-SOM-G/REV-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AES-Z7PZ-7Z010-SOM-G/REV-E often in real-time on the comparison pages.
What if I can't find stock of AES-Z7PZ-7Z010-SOM-G/REV-E?
You can fill out our help required form which you can use to request a quote for AES-Z7PZ-7Z010-SOM-G/REV-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.