Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | MicroZed Zynq-7000 Series System-on-Module & FMC Modules |
Kit Contents | MicroZed FMC Carrier Card 12V 5A AC/DC Power Supply MicroZed Mounting Hardware Quick Start Card |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Microzed Fmc Carrier Card For Microzed Evaluation Kit And System-On-Module (Som) |Avnet Engineering Services AES-MBCC-FMC-G | Newark Electronics |
MicroZed FMC Carrier Card For MicroZed Evaluation Kit and System-on-Module (SOM) | Avnet Asia |
Where can I find additional details, specifications and documents for a AES-MBCC-FMC-G?
Additional datasheets, footprints and schematics for AES-MBCC-FMC-G are listed on our Part Details page. You can also find images and similar parts to AES-MBCC-FMC-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AES-MBCC-FMC-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AES-MBCC-FMC-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AES-MBCC-FMC-G fall under?
The AES-MBCC-FMC-G is listed under Avnet Engineering Services Parts.
Can I view similar or alternative parts?
You can view similar parts to AES-MBCC-FMC-G when available in the Avnet Engineering Services Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AES-MBCC-FMC-G you can contact the distributor directly for product support, shipping queries etc.
Is the AES-MBCC-FMC-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AES-MBCC-FMC-G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Asia and Avnet Silica have stock available or on a lead time for AES-MBCC-FMC-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AES-MBCC-FMC-G often in real-time on the comparison pages.
What if I can't find stock of AES-MBCC-FMC-G?
You can fill out our help required form which you can use to request a quote for AES-MBCC-FMC-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.