Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$104.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$349.78
|
13
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$231.69
|
2
in stock
|
Buy Now | |
RS Americas
from US$183.70
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$120.33
|
-
|
Buy Now | |
Future Electronics
from US$128.60
|
-
|
Buy Now | |
Avnet America
from US$117.57
|
-
|
Buy Now | |
TTI Europe
from US$214.98
|
-
|
Buy Now | |
Farnell
from US$104.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Capacity | 80A |
---|---|
Coil Voltage | 24V DC |
Nominal Operating Power | 4.2W |
Terminal Type | Connector type |
Contact Arrangement | 1 Form A |
Nominal Switching Capacity (Resistive Load) | 80A 400V DC |
Max. Switching Voltage | 1,000V DC |
Minimum (For Reference) | 1A 12V DC |
Accessories | One female connector lead wire |
Pick-Up Voltage | 75%V or less of nominal voltage (Initial) |
Drop-Out Voltage | 8.3%V or more of nominal voltage (Initial) |
Expected Life: Mechanical | Min.2x10^5 |
Expected Life: Electrical | 80A 400V DC Min.1,000 (Switching frequency:20 times/min)(Resistive load) |
Breakdown Voltage (Contact-Contact) (Initial) | 2500Vrms |
Breakdown Voltage (Initial) : Between Contact And Coil | 2500Vrms |
Conditions | Ambient temperature: -40°C to +80°C (Storage: Max. +85°C) Humidity: 5 to 85% R.H. (Not freezing and condensing at low temperature) |
Protective Construction | Sealed capsule type |
Operating Function | Single Side Stable Type |
Flange mount relay,SPNO,80A 24Vdc | RS |
Relay: electromagnetic | Transfer Multisort Elektronik |
Energy Managment RelayEP Relay | Panasonic Electronic Components AEP18024 | RS Americas |
Ep Relay |Panasonic AEP18024 | Newark Electronics |
EP Series 80 A SPST 24 VDC Compact High Voltage / Current Cut-Off Power Relay | Future Electronics |
Electromechanical Relay SPST-NO 80A 24VDC 7.27Ohm | Avnet America |
POWER RELAY SPST 80A 24V | TTI Europe |
RELAY, SPST, 400VDC, 80A | Farnell |
Where can I find additional details, specifications and documents for a AEP18024?
Additional datasheets, footprints and schematics for AEP18024 are listed on our Part Details page. You can also find images and similar parts to AEP18024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AEP18024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AEP18024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AEP18024 fall under?
The AEP18024 is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > High-Capacity Power Relays > EP Series Relays.
Can I view similar or alternative parts?
You can view similar parts to AEP18024 when available in the EP Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AEP18024 you can contact the distributor directly for product support, shipping queries etc.
Is the AEP18024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AEP18024 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Newark Electronics and Future Electronics have stock available or on a lead time for AEP18024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AEP18024 often in real-time on the comparison pages.
What if I can't find stock of AEP18024?
You can fill out our help required form which you can use to request a quote for AEP18024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.