Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$107.15
Contact Capacity | 80A |
---|---|
Coil Voltage | 12V DC |
Nominal Operating Power | 4.2W |
Terminal Type | Connector type |
Contact Arrangement | 1 Form A |
Nominal Switching Capacity (Resistive Load) | 80A 400V DC |
Max. Switching Voltage | 1,000V DC |
Minimum (For Reference) | 1A 12V DC |
Accessories | One female connector lead wire |
Pick-Up Voltage | 75%V or less of nominal voltage (Initial) |
Drop-Out Voltage | 8.3%V or more of nominal voltage (Initial) |
Expected Life: Mechanical | Min.2x10^5 |
Expected Life: Electrical | 80A 400V DC Min.1,000 (Switching frequency:20 times/min)(Resistive load) |
Breakdown Voltage (Contact-Contact) (Initial) | 2500Vrms |
Breakdown Voltage (Initial) : Between Contact And Coil | 2500Vrms |
Conditions | Ambient temperature: -40°C to +80°C (Storage: Max. +85°C) Humidity: 5 to 85% R.H. (Not freezing and condensing at low temperature) |
Protective Construction | Sealed capsule type |
Operating Function | Single Side Stable Type |
Flange mount relay,SPNO,80A 12Vdc | RS |
Ep Relay |Panasonic AEP18012 | Newark Electronics |
EP Series 80 A SPST 12 VDC Compact High Voltage / Current Cut-Off Power Relay | Future Electronics |
Electromechanical Relay SPST-NO 80A 12VDC 33.99Ohm Panel Mount | Avnet America |
SPST-NO Surface Mount Relay Screw, 12V dc | Panasonic Electronic Components AEP18012 | RS Americas |
POWER RELAY SPST 80A 12V | TTI Europe |
RELAY, SPST, 400VDC, 80A | Farnell |
Where can I find additional details, specifications and documents for a AEP18012?
Additional datasheets, footprints and schematics for AEP18012 are listed on our Part Details page. You can also find images and similar parts to AEP18012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AEP18012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AEP18012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AEP18012 fall under?
The AEP18012 is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > High-Capacity Power Relays > EP Series Relays.
Can I view similar or alternative parts?
You can view similar parts to AEP18012 when available in the EP Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AEP18012 you can contact the distributor directly for product support, shipping queries etc.
Is the AEP18012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AEP18012 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for AEP18012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AEP18012 often in real-time on the comparison pages.
What if I can't find stock of AEP18012?
You can fill out our help required form which you can use to request a quote for AEP18012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.