Status: | Unknown |
---|---|
Series: | AEL Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 15W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 1.25A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | Barrel Plug Center Positive 2.5mm x 5.5mm x 11mm |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 264V AC |
Product Range | AEL Series |
Plug Type | Mains Plug Sold Separately |
SVHC | No SVHC (15-Jan-2018) |
Applications | General Purpose |
External Depth | 38mm |
External Length / Height | 36mm |
External Width | 91mm |
Frequency Max | 63Hz |
Frequency Min | 47Hz |
Height | 36mm |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Lead Length | 1220mm |
Length | 38mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Output Current Max | 1.25A |
Power Rating | 15W |
Power Supply Type | Adaptor |
Supply Voltage | 264V |
Supply Voltage Max | 264V |
Supply Voltage Min | 90V |
Weight | 165g |
Width | 91mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 15W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 1.25A |
RoHS Compliant | Yes |
PSU, EXTERNAL, 15W, 12V | Farnell |
Ac-Dc Converter, External Plug In, 1 O/P, 15W, 12V | Newark Electronics |
Where can I find additional details, specifications and documents for a AEL15US12?
Additional datasheets, footprints and schematics for AEL15US12 are listed on our Part Details page. You can also find images and similar parts to AEL15US12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AEL15US12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AEL15US12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AEL15US12 fall under?
The AEL15US12 is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to AEL15US12 when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AEL15US12 you can contact the distributor directly for product support, shipping queries etc.
Is the AEL15US12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AEL15US12 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for AEL15US12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AEL15US12 often in real-time on the comparison pages.
What if I can't find stock of AEL15US12?
You can fill out our help required form which you can use to request a quote for AEL15US12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.