Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | USB Type-C Power Delivery (PD) Controller |
Silicon Manufacturer | STMicroelectronics |
Silicon Core Number | STUSB1702Y |
Product Range | - |
Kit Contents | Eval Board STUSB1702Y |
SVHC | No SVHC (27-Jun-2018) |
USB Type-CÔ and Power Delivery Dual Ports Interface Board | Future Electronics |
Evaluation Board, Interface | Newark Electronics |
EVAL BOARD, USB TYPE-C CONTROLLER & PD | element14 |
STUSB1702Y Automotive Grade USB Type-C Controller and Power Delivery Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a AEK-USB-2TYPEC1?
Additional datasheets, footprints and schematics for AEK-USB-2TYPEC1 are listed on our Part Details page. You can also find images and similar parts to AEK-USB-2TYPEC1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AEK-USB-2TYPEC1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AEK-USB-2TYPEC1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AEK-USB-2TYPEC1 fall under?
The AEK-USB-2TYPEC1 is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to AEK-USB-2TYPEC1 when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AEK-USB-2TYPEC1 you can contact the distributor directly for product support, shipping queries etc.
Is the AEK-USB-2TYPEC1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AEK-USB-2TYPEC1 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for AEK-USB-2TYPEC1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AEK-USB-2TYPEC1 often in real-time on the comparison pages.
What if I can't find stock of AEK-USB-2TYPEC1?
You can fill out our help required form which you can use to request a quote for AEK-USB-2TYPEC1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.