Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensor Output | Digital |
---|---|
Sensor Mounting | SMD |
Gap Width | 2.5mm |
Aperture Width | - |
Forward Current If | - |
Reverse Voltage Vr | - |
Forward Voltage | - |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Input Current | 4.8mA |
No. of Channels | 2Channels |
No. of Pins | 6Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +85°C |
Output Voltage | 5V |
Output Voltage Max | 5.5V |
Optical Encoder, Smd, Digital, 2.5Mm | Newark Electronics |
REFLECTIVE OPT. ENCODER, 2CH, 212LPI | element14 |
Reflective Surface Mount Optical Encoder | Avnet America |
Where can I find additional details, specifications and documents for a AEDR-8300-1W2?
Additional datasheets, footprints and schematics for AEDR-8300-1W2 are listed on our Part Details page. You can also find images and similar parts to AEDR-8300-1W2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AEDR-8300-1W2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AEDR-8300-1W2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AEDR-8300-1W2 fall under?
The AEDR-8300-1W2 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to AEDR-8300-1W2 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AEDR-8300-1W2 you can contact the distributor directly for product support, shipping queries etc.
Is the AEDR-8300-1W2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AEDR-8300-1W2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for AEDR-8300-1W2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AEDR-8300-1W2 often in real-time on the comparison pages.
What if I can't find stock of AEDR-8300-1W2?
You can fill out our help required form which you can use to request a quote for AEDR-8300-1W2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.