Status: | Unknown |
---|---|
Series: | AE95 Series |
RoHS: | Unknown |
Tones | Adjustable |
---|---|
Supply Voltage V AC | 48V |
Supply Voltage V DC | 48V |
Sound Level SPL | 111dB |
External Depth | 85mm |
IP / NEMA Rating | IP65 |
Operating Temperature Min | -30°C |
Operating Temperature Max | 60°C |
Resonant Frequency | 420Hz |
Current Consumption | 800mA |
Product Range | AE95 Series |
SVHC | No SVHC (15-Jun-2015) |
IP65 Industrial Buzzer, 24-48 Vac/dc | RS |
Audio Signal Indicator, Adjustable, 111Db, 420Hz, 48Vdc, 48Vac, 800Ma, Ip65, 85Mm Ext. Depth Rohs Compliant: Yes |Moflash Signalling AE95-07 | Newark Electronics |
AUDIO SIGNAL INDICATOR, 111DB, 48VAC/VDC | element14 |
Where can I find additional details, specifications and documents for a AE95-07?
Additional datasheets, footprints and schematics for AE95-07 are listed on our Part Details page. You can also find images and similar parts to AE95-07 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AE95-07 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AE95-07 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AE95-07 fall under?
The AE95-07 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to AE95-07 when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AE95-07 you can contact the distributor directly for product support, shipping queries etc.
Is the AE95-07 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AE95-07 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for AE95-07.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AE95-07 often in real-time on the comparison pages.
What if I can't find stock of AE95-07?
You can fill out our help required form which you can use to request a quote for AE95-07 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.