Status: | Unknown |
---|---|
Series: | AE40M Series |
RoHS: | Unknown |
Tones | 8 Tone Continuous |
---|---|
Supply Voltage V AC | 230VAC |
Supply Voltage V DC | - |
Sound Level SPL | 100dB |
External Depth | 100mm |
IP / NEMA Rating | IP65 |
Operating Temperature Min | -20°C |
Operating Temperature Max | 45°C |
Resonant Frequency | 2.58kHz |
Current Consumption | 50mA |
Product Range | AE40M Series |
SVHC | No SVHC (15-Jun-2015) |
External Diameter | 93mm |
External Height | 100mm |
External Length / Height | 100mm |
Frequency Response Max | 2580Hz |
Frequency Response Min | 800Hz |
Sound Level Distance | 1m |
Supply Voltage Max | 230V |
Supply Volts | 230V AC |
Transducer Function | Alarm |
SOUNDER, ELECTRONIC MULTI-TONE, 230V | element14 |
Sounder, Acoustic, 8 Tone, Continuous, 100Db, 2.58Khz, 230Vac, 50Ma, Ip65, 100Mm Ext. Depth Rohs Compliant: Yes |Moflash Signalling AE40M-230RFA | Newark Electronics |
Where can I find additional details, specifications and documents for a AE40M-230RFA?
Additional datasheets, footprints and schematics for AE40M-230RFA are listed on our Part Details page. You can also find images and similar parts to AE40M-230RFA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AE40M-230RFA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AE40M-230RFA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AE40M-230RFA fall under?
The AE40M-230RFA is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to AE40M-230RFA when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AE40M-230RFA you can contact the distributor directly for product support, shipping queries etc.
Is the AE40M-230RFA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AE40M-230RFA have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for AE40M-230RFA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AE40M-230RFA often in real-time on the comparison pages.
What if I can't find stock of AE40M-230RFA?
You can fill out our help required form which you can use to request a quote for AE40M-230RFA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.