Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Dimensions LxWxH (in) | 3.504 x 2.5 x 0.984 |
---|---|
Dimensions LxWxH (mm) | 89 x 63.5 x 25 |
Input Ratio | 6:1 |
Input Voltage (Vdc) | 200 ~ 1200 |
Isolation (Vdc) | 4000 |
Nom. Input Voltage (Vdc) | 600, 800 |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 50 |
Operating Temp MAX (With Derating, °C) | 70 |
Operating Temp MIN (°C) | -25 |
Operating Temp MIN (With Derating, °C) | -25 |
Output Current (A) | 3.33 |
Output Voltage (Vdc) | 12 |
Package Type | DIP |
Power (W) | 40 |
Regulation | Yes |
Series Power (W) | 40 |
Special Features | Extended Temp Range |
Where can I find additional details, specifications and documents for a AE40-EW-S12?
Additional datasheets, footprints and schematics for AE40-EW-S12 are listed on our Part Details page. You can also find images and similar parts to AE40-EW-S12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AE40-EW-S12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AE40-EW-S12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AE40-EW-S12 fall under?
The AE40-EW-S12 is listed under power > dc-dc-converters > isolated > ae40-ew-series > ae40-ew-s12.
Can I view similar or alternative parts?
You can view similar parts to AE40-EW-S12 when available in the ae40-ew-s12 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AE40-EW-S12 you can contact the distributor directly for product support, shipping queries etc.
Is the AE40-EW-S12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AE40-EW-S12 have stock available?
There is no stock from authorised distributors for AE40-EW-S12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AE40-EW-S12 often in real-time on the comparison pages.
What if I can't find stock of AE40-EW-S12?
You can fill out our help required form which you can use to request a quote for AE40-EW-S12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.