Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.65
Tones | Continuous Pulse |
---|---|
Supply Voltage V AC | - |
Supply Voltage V DC | 28VDC |
Sound Level SPL | 100dB |
External Depth | 49mm |
IP / NEMA Rating | IP30 |
Operating Temperature Min | -20°C |
Operating Temperature Max | 60°C |
Resonant Frequency | 3.2kHz |
Current Consumption | 50mA |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Current Rating | 50mA |
External Diameter | 49mm |
External Height | 46mm |
Operating Temperature Range | -20°C to +60°C |
Supply Voltage Max | 28V |
Supply Voltage Min | 6V |
Supply Volts | 6V DC to 28V DC |
Transducer Function | Buzzer |
Continuous/pulse tone sounder,5-24Vdc | RS |
Buzzer, Industrial, Continuous, Pulse, 100Db, 3.2Khz, 28Vdc, 50Ma, Ip30, 49Mm Ext. Depth Rohs Compliant: Yes |Moflash Signalling AE35M-02 | Newark Electronics |
PANEL BUZZER, 6-28VDC | element14 |
Signaller: sound | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a AE35M-02?
Additional datasheets, footprints and schematics for AE35M-02 are listed on our Part Details page. You can also find images and similar parts to AE35M-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AE35M-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AE35M-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AE35M-02 fall under?
The AE35M-02 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to AE35M-02 when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AE35M-02 you can contact the distributor directly for product support, shipping queries etc.
Is the AE35M-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AE35M-02 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for AE35M-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AE35M-02 often in real-time on the comparison pages.
What if I can't find stock of AE35M-02?
You can fill out our help required form which you can use to request a quote for AE35M-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.