Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tones | Low Frequency |
---|---|
Supply Voltage V AC | - |
Supply Voltage V DC | 28V |
Sound Level SPL | 90dB |
External Depth | 35mm |
IP / NEMA Rating | IP34 |
Operating Temperature Min | -20°C |
Operating Temperature Max | 60°C |
Resonant Frequency | 450Hz |
Current Consumption | 25mA |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Single tone flat top buzzer,24V | RS |
Signaller: sound | Transfer Multisort Elektronik |
Audio Signal Indicator, Industrial, Low Frequency, 90Db, 450Hz, 28Vdc, 25Ma, Ip34, 35Mm Ext. Depth Rohs Compliant: Yes |Moflash Signalling AE30M-FT-02 | Newark Electronics |
AUDIO SIGNAL INDICATOR, 90DB, 28V, IP34 | element14 |
Where can I find additional details, specifications and documents for a AE30M-FT-02?
Additional datasheets, footprints and schematics for AE30M-FT-02 are listed on our Part Details page. You can also find images and similar parts to AE30M-FT-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AE30M-FT-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AE30M-FT-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AE30M-FT-02 fall under?
The AE30M-FT-02 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to AE30M-FT-02 when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AE30M-FT-02 you can contact the distributor directly for product support, shipping queries etc.
Is the AE30M-FT-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AE30M-FT-02 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for AE30M-FT-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AE30M-FT-02 often in real-time on the comparison pages.
What if I can't find stock of AE30M-FT-02?
You can fill out our help required form which you can use to request a quote for AE30M-FT-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.