Status: | Unknown |
---|---|
Series: | AE20M Series |
RoHS: | Unknown |
Tones | Continuous Pulse |
---|---|
Supply Voltage V AC | 115VAC |
Supply Voltage V DC | - |
Sound Level SPL | 90dB |
External Depth | 43mm |
IP / NEMA Rating | IP55 |
Operating Temperature Min | -20°C |
Operating Temperature Max | 60°C |
Resonant Frequency | 2.9kHz |
Current Consumption | 20mA |
Product Range | AE20M Series |
SVHC | No SVHC (15-Jun-2015) |
Current Rating | 20mA |
External Diameter | 43mm |
External Height | 40.7mm |
Frequency Response Max | 2900Hz |
Operating Temperature Range | -20°C to +60°C |
Sound Level Distance | 1m |
Supply Voltage | 115VAC |
Supply Voltage Max | 115VAC |
Supply Voltage Min | 115VAC |
Supply Volts | 115V AC |
Transducer Function | Buzzer |
Piezo Buzzer, Pulse, 115V, 20Ma | Newark Electronics |
BUZZER, PIEZO, 115V AC | element14 |
Where can I find additional details, specifications and documents for a AE20M-115FA?
Additional datasheets, footprints and schematics for AE20M-115FA are listed on our Part Details page. You can also find images and similar parts to AE20M-115FA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AE20M-115FA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AE20M-115FA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AE20M-115FA fall under?
The AE20M-115FA is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to AE20M-115FA when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AE20M-115FA you can contact the distributor directly for product support, shipping queries etc.
Is the AE20M-115FA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AE20M-115FA have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AE20M-115FA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AE20M-115FA often in real-time on the comparison pages.
What if I can't find stock of AE20M-115FA?
You can fill out our help required form which you can use to request a quote for AE20M-115FA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.