Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$753.43
Distributor | Stock | ||
---|---|---|---|
Newark
from US$753.43
|
No stock
|
Buy Now |
Current Rating | 30A |
---|---|
Accessory Type | 3-Pole IEC Starter |
For Use With | IEC Contractors & Starters |
Voltage Rating | 460V |
RoHS Compliant | No |
Iec Starter | Newark Electronics |
Where can I find additional details, specifications and documents for a AE16BNS0CC?
Additional datasheets, footprints and schematics for AE16BNS0CC are listed on our Part Details page. You can also find images and similar parts to AE16BNS0CC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AE16BNS0CC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AE16BNS0CC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AE16BNS0CC fall under?
The AE16BNS0CC is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Controllers > Controller Accessories.
Can I view similar or alternative parts?
You can view similar parts to AE16BNS0CC when available in the Controller Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AE16BNS0CC you can contact the distributor directly for product support, shipping queries etc.
Is the AE16BNS0CC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AE16BNS0CC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AE16BNS0CC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AE16BNS0CC often in real-time on the comparison pages.
What if I can't find stock of AE16BNS0CC?
You can fill out our help required form which you can use to request a quote for AE16BNS0CC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.