Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,950.00
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$2,003.04
|
212
in stock
|
Buy Now | |
Newark Electronics
from US$2,126.29
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$1,950.00
|
1
in stock
|
Buy Now | |
element14
from US$2,092.17
|
1
in stock
|
Buy Now | |
Farnell
from US$2,199.14
|
1
in stock
|
Buy Now | |
Richardson RFPD
from US$2,003.04
|
-
|
Buy Now |
IC Product Type | JTAG Emulator |
---|---|
Silicon Family Name | - |
Core Architecture | Blackfin SHARC |
Core Sub-Architecture | - |
Kit Contents | ICE-2000 Emulator with Enclosure 6-inch Cable 10 to 14pin Adapter 2m USB A to Mini-B Cable |
Features | Multiprocessor Support Plug & Play USB Bus-powered Software Controlled Target Reset |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
High Performance USB-based JTA | Analog Devices |
Jtag Emulator, Usb | Newark Electronics |
JTAG EMULATOR, USB | element14 |
DIGITAL SIGNAL PROCESSOR - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADZS-ICE-2000?
Additional datasheets, footprints and schematics for ADZS-ICE-2000 are listed on our Part Details page. You can also find images and similar parts to ADZS-ICE-2000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADZS-ICE-2000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADZS-ICE-2000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADZS-ICE-2000 fall under?
The ADZS-ICE-2000 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ADZS-ICE-2000 when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADZS-ICE-2000 you can contact the distributor directly for product support, shipping queries etc.
Is the ADZS-ICE-2000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADZS-ICE-2000 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for ADZS-ICE-2000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADZS-ICE-2000 often in real-time on the comparison pages.
What if I can't find stock of ADZS-ICE-2000?
You can fill out our help required form which you can use to request a quote for ADZS-ICE-2000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.