Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$272.00
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$272.00
|
5
in stock
|
Buy Now |
Silicon Manufacturer | Analog Devices |
---|---|
No. of Bits | 32bit |
Silicon Family Name | ADSP-BF53x |
Core Architecture | Blackfin |
Core Sub-Architecture | Blackfin |
Silicon Core Number | ADSP-BF537 |
Kit Contents | STAMP Board Documentation Board Schematics Gerbers and Layout Files |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Development Tool Type | Evaluation Board |
Features | Linux OS Based uClinux 2.6.x Das U-Boot Bootloader Debug Capabilities Over Ethernet and JTAG |
Kit Features | Linux OS Based on uClinux 2.6.x Das U-Boot Bootloader 500MHz Blackfin Processor CAN I2C JTAG |
Supported Devices | ADZS-BF537 |
Type | Hardware - Eval/Demo Board |
Where can I find additional details, specifications and documents for a ADZS-BF537-STAMP?
Additional datasheets, footprints and schematics for ADZS-BF537-STAMP are listed on our Part Details page. You can also find images and similar parts to ADZS-BF537-STAMP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADZS-BF537-STAMP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADZS-BF537-STAMP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADZS-BF537-STAMP fall under?
The ADZS-BF537-STAMP is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to ADZS-BF537-STAMP when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADZS-BF537-STAMP you can contact the distributor directly for product support, shipping queries etc.
Is the ADZS-BF537-STAMP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADZS-BF537-STAMP have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for ADZS-BF537-STAMP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADZS-BF537-STAMP often in real-time on the comparison pages.
What if I can't find stock of ADZS-BF537-STAMP?
You can fill out our help required form which you can use to request a quote for ADZS-BF537-STAMP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.