Status: | Unknown |
---|---|
Series: | DZ-S (ADZS) Series |
RoHS: | Unknown |
Prices starting from US$12.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.33
|
No stock
|
Buy Now | |
Newark Electronics
from US$13.17
|
-
|
Buy Now | |
Future Electronics
from US$14.00
|
-
|
Buy Now | |
Avnet America
from US$12.86
|
-
|
Buy Now | |
RS Americas
from US$20.10
|
-
|
Buy Now | |
element14
from US$15.38
|
-
|
Buy Now | |
TTI Europe
from US$17.03
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 90A |
Product Range | DZ-S (ADZS) Series |
Relay Mounting | Panel |
Coil Type | Latching Dual Coil |
Contact Voltage VAC | 250VAC |
Power Relay, Spst-No, 90A, 250Vac, Panel | Newark Electronics |
ADZS Series SPST 90 A 24 V Dual Coil Latching Chassis Mount Power Relay | Future Electronics |
MATADZS22124 | Avnet America |
Energy Managment RelayDZ-S Relay | Panasonic Electronic Components ADZS22124 | RS Americas |
POWER RELAY SPST 90A 24V | TTI Europe |
Power Relay, 24 VDC,Vert type90 A, 1A SPST-NO2 coil latching, Dust Cover | Relay Specialties |
Where can I find additional details, specifications and documents for a ADZS22124?
Additional datasheets, footprints and schematics for ADZS22124 are listed on our Part Details page. You can also find images and similar parts to ADZS22124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADZS22124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADZS22124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADZS22124 fall under?
The ADZS22124 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to ADZS22124 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADZS22124 you can contact the distributor directly for product support, shipping queries etc.
Is the ADZS22124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADZS22124 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for ADZS22124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADZS22124 often in real-time on the comparison pages.
What if I can't find stock of ADZS22124?
You can fill out our help required form which you can use to request a quote for ADZS22124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.