Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Analog Devices |
---|---|
Core Architecture | SHARC |
Core Sub-Architecture | SHARC |
Silicon Core Number | ADSP-21262 |
Silicon Family Name | SHARC |
For Use With | ADSP-21262 EZ |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Development Tool Type | Daughter Board |
Features | Expansion Interface High Speed Converter (HSC) Interface |
Kit Features | Expansion Interface High Speed Converter Interface for Connecting ADC HSC Evaluation Boards |
Supported Devices | ADSP-21262 |
Type | SHARC EZ Extender |
Where can I find additional details, specifications and documents for a ADZS-21262-1-EZEXT?
Additional datasheets, footprints and schematics for ADZS-21262-1-EZEXT are listed on our Part Details page. You can also find images and similar parts to ADZS-21262-1-EZEXT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADZS-21262-1-EZEXT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADZS-21262-1-EZEXT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADZS-21262-1-EZEXT fall under?
The ADZS-21262-1-EZEXT is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ADZS-21262-1-EZEXT when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADZS-21262-1-EZEXT you can contact the distributor directly for product support, shipping queries etc.
Is the ADZS-21262-1-EZEXT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADZS-21262-1-EZEXT have stock available?
There is no stock from authorised distributors for ADZS-21262-1-EZEXT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADZS-21262-1-EZEXT often in real-time on the comparison pages.
What if I can't find stock of ADZS-21262-1-EZEXT?
You can fill out our help required form which you can use to request a quote for ADZS-21262-1-EZEXT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.