Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.21
|
No stock
|
Buy Now | |
Newark Electronics
from US$12.54
|
-
|
Buy Now | |
Future Electronics
from US$13.33
|
-
|
Buy Now | |
Avnet America
from US$12.25
|
-
|
Buy Now | |
RS Americas
from US$19.14
|
-
|
Buy Now | |
element14
from US$14.02
|
-
|
Buy Now | |
TTI Europe
from US$15.40
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Operating Function | 1 coil latching |
---|---|
Rated Coil Voltage | 24 V DC |
Protective Construction | Dust Cover |
Terminal Type | Vertical type |
Contact Type | High switching capacity |
Packing Quantity; Inner Carton (Pcs.) | 20 |
Packing Quantity; Outer Carton (Pcs.) | 200 |
Set Voltage | Max. 70% V of rated coil voltage (Initial) |
Reset Voltage | Max. 70% V of rated coil voltage (Initial) |
Rated Operating Current [±10%] (at 20°C) | 62.5 mA |
Resistance [±10%] (at 20°C) | 384 Ω |
Rated Operating Power | 1.5 W |
Max. Allowable Voltage (at 20°C 68°F) | 130% V of rated coil voltage |
Contact Arrangement | 1 Form A |
Contact Shape | Single |
Contact Resistance (Initial) | Max. 1 mΩ (at 90 A), Max. 5 mΩ (at 10 A) |
Contact Material | AgSnO2 type |
Contact Rating (Resistive Load) | 90 A 250 V AC |
Max. Switching Power (Resistive Load) | 24,840 VA |
Max. Switching Voltage | 276 V AC |
Max. Switching Current | 90 A (AC) |
Min. Switching Load (Reference Value) | 100 mA 125 V AC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 2,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 4,000 Vrms for 1 min (detection current: 10 mA) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 12,000 V |
Time (Initial) (at 20°C 68°F) (Initial) | Max. 20 ms at rated coil voltage (without bounce) |
Reset Time (Initial) (at20°C 68°F) | Max. 20 ms at rated coil voltage (without bounce) |
Hock Resistance (Functional) | 300 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Hock Resistance (Destructive) | 1,000 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 1.5 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 2 mm) |
Mechanical Life | Min. 100x103 ope. (switching frequency: at 180 times/min) |
Conditions | Ambient temperature: -40 to +85°C Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx. 45 g |
Resistive Load | [switching frequency: at 20 times/min (ON : OFF = 2 s : 4 s)] Min. 10x103 ope. 90 A 250 V AC |
UC3 Class (IEC62055-31) | [switching frequency ON : OFF = 10 s : 20 s] Min. 10x103 ope. 90 A 276 V AC (cosΦ = 1 : 5,000 cycles, cosΦ = 0.5 : 5,000 cycles) |
Contact Voltage Drop (Initial) | Max. 0.09 V (at 90 A), Max. 0.05 V (at 10 A) |
Power Relay, Spst-No, 90A, 250Vac, Panel | Newark Electronics |
ADZS Series SPST 90 A 24 V Single Coil Latching Chassis Mount Power Relay | Future Electronics |
MATADZS12124 | Avnet America |
Energy Managment RelayDZ-S Relay | Panasonic Electronic Components ADZS12124 | RS Americas |
POWER RELAY, SPST-NO, 90A, 250VAC, PANEL | element14 |
POWER RELAY SPST 90A 24V | TTI Europe |
Power Relay, 24 VDC,Vert type90 A, 1A SPST-NO1 coil latching, Dust Cover | Relay Specialties |
Where can I find additional details, specifications and documents for a ADZS12124?
Additional datasheets, footprints and schematics for ADZS12124 are listed on our Part Details page. You can also find images and similar parts to ADZS12124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADZS12124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADZS12124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADZS12124 fall under?
The ADZS12124 is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > DZ-S Series Relays.
Can I view similar or alternative parts?
You can view similar parts to ADZS12124 when available in the DZ-S Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADZS12124 you can contact the distributor directly for product support, shipping queries etc.
Is the ADZS12124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADZS12124 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for ADZS12124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADZS12124 often in real-time on the comparison pages.
What if I can't find stock of ADZS12124?
You can fill out our help required form which you can use to request a quote for ADZS12124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.