Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Analog Devices |
---|---|
No. of Bits | 32bit |
Silicon Family Name | ADUCM302x |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | ADUCM3029 |
Kit Contents | Eval Board ADUCM3029 J-Link Lite Emulator USB Cable 5V Power Adapter |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a ADZS-UCM3029EZLITE?
Additional datasheets, footprints and schematics for ADZS-UCM3029EZLITE are listed on our Part Details page. You can also find images and similar parts to ADZS-UCM3029EZLITE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADZS-UCM3029EZLITE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADZS-UCM3029EZLITE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADZS-UCM3029EZLITE fall under?
The ADZS-UCM3029EZLITE is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to ADZS-UCM3029EZLITE when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADZS-UCM3029EZLITE you can contact the distributor directly for product support, shipping queries etc.
Is the ADZS-UCM3029EZLITE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADZS-UCM3029EZLITE have stock available?
There is no stock from authorised distributors for ADZS-UCM3029EZLITE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADZS-UCM3029EZLITE often in real-time on the comparison pages.
What if I can't find stock of ADZS-UCM3029EZLITE?
You can fill out our help required form which you can use to request a quote for ADZS-UCM3029EZLITE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.