Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.33
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.23
|
63
in stock
|
Buy Now | |
RS Americas
from US$7.53
|
70
in stock
|
Buy Now | |
element14
from US$7.88
|
48
in stock
|
Buy Now | |
Farnell
from US$6.33
|
48
in stock
|
Buy Now | |
RS
from US$8.23
|
11
in stock
|
Buy Now | |
Future Electronics
from US$5.71
|
-
|
Buy Now | |
Avnet America
from US$5.31
|
-
|
Buy Now | |
TTI Europe
from US$4.33
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Operating Function | Single side stable |
---|---|
Rated Coil Voltage | 12 V DC |
Contact Arrangement | 1 Form A |
Accessories | Sockets are available. |
Protective Construction | Sealed |
Terminal Type | PC board terminal |
Rated Operating Power | 200 mW |
Pick-Up Voltage | 70%V or less of rated coil voltage (Initial) |
Drop-Out Voltage | 10%V or more of rated coil voltage (Initial) |
Max. Switching Voltage | 250 V AC, 125 V DC (0.2 A) |
Max. Switching Current | 10 A (AC, DC) |
Min. Switching Load (Reference Value) | 10 mA 5 V DC |
Contact Material | Au-flashed AgSnO2 type |
Mechanical Life | Min. 50x106 ope. (switching frequency: at 300 times/min) |
Electrical Life | Min. 1x105 |
Dielectric Strength (Initial): Between Open Contacts | 1,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 4,000 Vrms for 1 min (detection current: 10 mA) |
Ambient Temperature | Ambient temperature: –40 to +70°C Humidity: 5 to 85% R.H. (Not freezing and condensing at low temperature) |
Insulation Distance | [Between input and output] 6 mm |
Packing Quantity | Carton |
Packing Quantity; Inner Carton (Pcs.) | 50 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
Operate Voltage (@20oC) | Max. 70% V of rated coil voltage (Initial) |
Release Voltage (at20°C) | Min. 10% V of rated coil voltage (Initial) |
Rated Operating Current [±10%] (at 20°C) | 16.6 mA |
Resistance [±10%] (at 20°C) | 720 Ω |
Max. Allowable Voltage (at 20°C 68°F) | 130% V of rated coil voltage |
Contact Resistance (Initial) | Max. 30 mΩ (by voltage drop 6 V DC 1 A) |
Contact Rating (Resistive Load) | 10 A 250 V AC, 10 A 30 V DC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 10,000 V |
Operate Time (Initial) (At 20oC) | Max. 10 ms at rated coil voltage (without bounce) |
Hock Resistance (Functional) | 98 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Release Time (Initial) (at 20°C) | Max. 8 ms at rated coil voltage (without bounce, without diode) |
Hock Resistance (Destructive) | 980 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 1.5 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 3 mm) |
Weight (Typ.) | Approx. 6 g |
Conditions | Ambient temperature: -40 to +70°C Humidity: 5 to 85% RH (Avoid icing and condensation) |
Resistive Load | [switching frequency: 20 times/min] Min. 100x103 ope. 10 A 250 V AC Min. 100x103 ope. 10 A 30 V DC |
Max. Switching Power (Resistive Load) | 2,500 VA, 300 W |
RELAY GEN PURPOSE SPST 10A 12V | Panasonic Electronic Components ADY10012 | RS Americas |
Relay, Spst-No, 250Vac, 30Vdc, 10A | Newark Electronics |
POWER RELAY, SPST-NO, 12VDC, 10A, TH | element14 |
Power-Relay, 1-Form-A, Single side stabl | RS |
ADY Series SPST 10 A 12 V PC Pin Through Hole Non Latching Power Relay | Future Electronics |
Relay Power SPST-NO 250VAC 12VDC PC Pins Through Hole Carton/Case | Avnet America |
POWER RELAY SPST 10A 12V | TTI Europe |
Power Relay, 12 VDC, PC board10 A, 1A SPST-NOSingle side stable, Sealed | Relay Specialties |
Where can I find additional details, specifications and documents for a ADY10012?
Additional datasheets, footprints and schematics for ADY10012 are listed on our Part Details page. You can also find images and similar parts to ADY10012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADY10012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADY10012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADY10012 fall under?
The ADY10012 is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > DY Series Relays.
Can I view similar or alternative parts?
You can view similar parts to ADY10012 when available in the DY Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADY10012 you can contact the distributor directly for product support, shipping queries etc.
Is the ADY10012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADY10012 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ADY10012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADY10012 often in real-time on the comparison pages.
What if I can't find stock of ADY10012?
You can fill out our help required form which you can use to request a quote for ADY10012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.