Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
MEMS Sensor Output | Digital |
---|---|
Measurement Axis | Z |
Acceleration Range | ± 14.2g |
Supply Voltage Min | 3.3V |
Supply Voltage Max | 5V |
Sensor Case Style | SOIC |
No. of Pins | 16Pins |
Sensitivity Typ | 0.434mg/LSB |
Sensitivity Min | - |
Sensitivity Max | - |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
ACCELEROMETERS | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADXL701WBRWZ-UP-RL?
Additional datasheets, footprints and schematics for ADXL701WBRWZ-UP-RL are listed on our Part Details page. You can also find images and similar parts to ADXL701WBRWZ-UP-RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADXL701WBRWZ-UP-RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADXL701WBRWZ-UP-RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADXL701WBRWZ-UP-RL fall under?
The ADXL701WBRWZ-UP-RL is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to ADXL701WBRWZ-UP-RL when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADXL701WBRWZ-UP-RL you can contact the distributor directly for product support, shipping queries etc.
Is the ADXL701WBRWZ-UP-RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADXL701WBRWZ-UP-RL have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for ADXL701WBRWZ-UP-RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADXL701WBRWZ-UP-RL often in real-time on the comparison pages.
What if I can't find stock of ADXL701WBRWZ-UP-RL?
You can fill out our help required form which you can use to request a quote for ADXL701WBRWZ-UP-RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.